Case Logic logo

Case Logic Nylon Camera Slip-Case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7738
Info modified on:
04 Apr 2019, 07:47:09
Short summary description Case Logic Nylon Camera Slip-Case:

Case Logic Nylon Camera Slip-Case, Nylon, 130 g, 95.3 x 57.2 x 15.2 mm, 101 x 65 x 26 mm

Long summary description Case Logic Nylon Camera Slip-Case:

Case Logic Nylon Camera Slip-Case. Material: Nylon. Weight: 130 g, Interior dimensions (W x D x H): 95.3 x 57.2 x 15.2 mm. Dimensions (WxDxH): 101 x 65 x 26 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.