Bullet Points Case Logic BKB-48 optical disc case 48 discs Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 48 discs
- - Material: Leather
- - Black
Warranty:
25 Years
Long product name Case Logic BKB-48 optical disc case 48 discs Black
:
The long product name of Case Logic BKB-48 optical disc case 48 discs Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
48 Capacity Koskin CD / DVD Binder
More>>>
Case Logic BKB-48 optical disc case 48 discs Black:
The official description of Case Logic BKB-48 optical disc case 48 discs Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Expandable 48 capacity CD binder (refill packs of Case Logic's PSR-50 and PSR-100 sold separately).
- Durable, zippered binder with patented ProSleeves® II keep dirt away to prevent scratching of delicate CD surface.
- Removable pages allow for convenient organization.
- CD storage sleeves with patented writable strip make organizing your CDs easy (permanent markers work best).
- 4 universal binder holes allow CD sleeves to fit Case Logic's unique disc binders and standard ring binders.
Short summary description Case Logic BKB-48 optical disc case 48 discs Black:
This short summary of the Case Logic BKB-48 optical disc case 48 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic BKB-48, 48 discs, Black, Leather, 596 g
Long summary description Case Logic BKB-48 optical disc case 48 discs Black:
This is an auto-generated long summary of Case Logic BKB-48 optical disc case 48 discs Black based on the first three specs of the first five spec groups.
Case Logic BKB-48. CD capacity: 48 discs, Product colour: Black, Material: Leather. Weight: 596 g