Case Logic logo

Case Logic 72 Capacity CD / DVD Wallet 72 discs Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7774
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic 72 Capacity CD / DVD Wallet 72 discs Blue:

Case Logic 72 Capacity CD / DVD Wallet, 72 discs, Blue, PVC, 270 g, 1.38 kg

Long summary description Case Logic 72 Capacity CD / DVD Wallet 72 discs Blue:

Case Logic 72 Capacity CD / DVD Wallet. CD capacity: 72 discs, Product colour: Blue, Material: PVC. Weight: 270 g. Package weight: 1.38 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.