Case Logic logo

Case Logic CCAM1216 - Alkaline Marble backpack Casual backpack Marble colour Polyester

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13547
Info modified on:
22 Nov 2023, 14:37:59
Short summary description Case Logic CCAM1216 - Alkaline Marble backpack Casual backpack Marble colour Polyester:

Case Logic CCAM1216 - Alkaline Marble, City, Unisex, 39.6 cm (15.6"), Notebook compartment, Polyester

Long summary description Case Logic CCAM1216 - Alkaline Marble backpack Casual backpack Marble colour Polyester:

Case Logic CCAM1216 - Alkaline Marble. Backpack type: Casual backpack, Product main colour: Marble colour, Style: City. Width: 300 mm, Depth: 270 mm, Height: 430 mm. Package width: 360 mm, Package depth: 40 mm, Package height: 450 mm. Material: Polyester, Total amount of recycled materials used for making: 100%. Master (outer) case width: 470 mm, Master (outer) case length: 370 mm, Master (outer) case height: 145 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.