Case Logic logo

Case Logic Reflect REFPC-114 Zephyr Pink/Mermaid 35.6 cm (14") Sleeve case

Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83046
Info modified on:
28 Nov 2023, 10:23:58
Short summary description Case Logic Reflect REFPC-114 Zephyr Pink/Mermaid 35.6 cm (14") Sleeve case:

Case Logic Reflect REFPC-114 Zephyr Pink/Mermaid, Sleeve case, 35.6 cm (14"), 270 g

Long summary description Case Logic Reflect REFPC-114 Zephyr Pink/Mermaid 35.6 cm (14") Sleeve case:

Case Logic Reflect REFPC-114 Zephyr Pink/Mermaid. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 270 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.