Case Logic logo

Case Logic Propel PROPA-114 Black 35.6 cm (14") Briefcase

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139276
Info modified on:
28 Nov 2023, 10:23:45
Short summary description Case Logic Propel PROPA-114 Black 35.6 cm (14") Briefcase:

Case Logic Propel PROPA-114 Black, Briefcase, 35.6 cm (14"), Shoulder strap, 520 g

Long summary description Case Logic Propel PROPA-114 Black 35.6 cm (14") Briefcase:

Case Logic Propel PROPA-114 Black. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Number of front pockets: 2, Carrying handle(s), Shoulder strap. Weight: 520 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.