Case Logic logo

Case Logic 13.3" Laptop Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5396
Info modified on:
21 May 2025, 16:16:47
Short summary description Case Logic 13.3" Laptop Sleeve:

Case Logic 13.3" Laptop Sleeve, Sleeve case, 33.8 cm (13.3"), 450 g

Long summary description Case Logic 13.3" Laptop Sleeve:

Case Logic 13.3" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 450 g. Surface coloration: Monochromatic

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.