location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 16 Capacity CD Wallet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Capacity CD Wallet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3200065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7262318402799 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 09:51:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 16 Capacity CD Wallet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet holds 16 CDs or 8 with liner notes
  • - Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
  • - Durable outer material resistant to abrasion
Warranty: 25 years
Long product name Case Logic 16 Capacity CD Wallet :
The long product name of Case Logic 16 Capacity CD Wallet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Capacity Cd Wallet, 140 g, 16.5 x 3 x 15.5 cm
More>>>
Case Logic 16 Capacity CD Wallet:
The official description of Case Logic 16 Capacity CD Wallet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic nylon CD Wallet holds 16 CDs in patented ProSleeve pages.

Short summary description Case Logic 16 Capacity CD Wallet:
This short summary of the Case Logic 16 Capacity CD Wallet data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 16 Capacity CD Wallet, Wallet case, 16 discs, Black, Nylon, Scratch resistant, 155 mm

Long summary description Case Logic 16 Capacity CD Wallet:
This is an auto-generated long summary of Case Logic 16 Capacity CD Wallet based on the first three specs of the first five spec groups.

Case Logic 16 Capacity CD Wallet. Case type: Wallet case, CD capacity: 16 discs, Product colour: Black. Width: 155 mm, Depth: 3 mm, Height: 165 mm. Quantity per pack: 1 pc(s)

Features
Case type *
Wallet case
CD capacity *
16 discs
Product colour *
Black
Material *
Nylon
Zipper closure
Yes
Protection features
Scratch resistant
Weight & dimensions
Width
155 mm
Depth
3 mm
Height
165 mm
Weight
140 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Case Logic 336 Capacity CD Wallet Case Logic 336 Capacity CD Wallet
(show image)
3200122 336 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 32 Capacity CD Wallet Case Logic 32 Capacity CD Wallet
(show image)
3200038 32 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 224 Capacity CD Wallet Case Logic 224 Capacity CD Wallet
(show image)
3200049 224 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 136 Capacity CD Wallet Case Logic 136 Capacity CD Wallet
(show image)
3201448 136 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 100 Capacity CD Wallet Case Logic 100 Capacity CD Wallet
(show image)
3200044 100 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 72 Capacity CD Wallet Case Logic 72 Capacity CD Wallet
(show image)
CDW64 72 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)