location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 336 Capacity CD Wallet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
336 Capacity CD Wallet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3200122 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 336 Capacity CD Wallet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet holds 336 CDs or 160 with booklets
  • - Innovative Fast-File pockets allow quick storage and immediate access to 16 additional favorite or now playing CDs
  • - Quick-Lock moveable page system is stronger and more durable than a standard 3 ring binder system
  • - Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
  • - Easy-flip pages lay flat for quick access to CDs
  • - Durable outer material resistant to abrasion
Warranty: 25 Years
Long product name Case Logic 336 Capacity CD Wallet :
The long product name of Case Logic 336 Capacity CD Wallet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nylon, holds 336 CDs or 160 with booklets
More>>>
Case Logic 336 Capacity CD Wallet:
The official description of Case Logic 336 Capacity CD Wallet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure quick and easy access to your CDs in this durable and convenient CD wallet.

Short summary description Case Logic 336 Capacity CD Wallet:
This short summary of the Case Logic 336 Capacity CD Wallet data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 336 Capacity CD Wallet, Wallet case, 336 discs, Black, Nylon, 320 mm, 140 mm

Long summary description Case Logic 336 Capacity CD Wallet:
This is an auto-generated long summary of Case Logic 336 Capacity CD Wallet based on the first three specs of the first five spec groups.

Case Logic 336 Capacity CD Wallet. Case type: Wallet case, CD capacity: 336 discs, Product colour: Black. Width: 320 mm, Depth: 140 mm, Height: 290 mm

Features
Case type *
Wallet case
CD capacity *
336 discs
Product colour *
Black
Material *
Nylon
Zipper closure
Yes
Features
Handle(s)
Yes
Weight & dimensions
Width
320 mm
Depth
140 mm
Height
290 mm
Weight
1 kg
Brand Image Product code Product Stock Price from
Case Logic 16 Capacity CD Wallet Case Logic 16 Capacity CD Wallet
(show image)
3200065 16 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 32 Capacity CD Wallet Case Logic 32 Capacity CD Wallet
(show image)
3200038 32 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 224 Capacity CD Wallet Case Logic 224 Capacity CD Wallet
(show image)
3200049 224 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 136 Capacity CD Wallet Case Logic 136 Capacity CD Wallet
(show image)
3201448 136 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 100 Capacity CD Wallet Case Logic 100 Capacity CD Wallet
(show image)
3200044 100 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 72 Capacity CD Wallet Case Logic 72 Capacity CD Wallet
(show image)
CDW64 72 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)