Canon logo

Canon PowerShot SX740 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4129
Info modified on:
20 Jul 2022, 08:46:24
Short summary description Canon PowerShot SX740 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels:

Canon PowerShot SX740 HS, 20.3 MP, 5184 x 3888 pixels, 1/2.3", CMOS, 40x, 4K Ultra HD

Long summary description Canon PowerShot SX740 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels:

Canon PowerShot SX740 HS. Camera type: Compact camera, Megapixel (approx.): 20.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 40x, Digital zoom: 80x, Focal length range: 4.3 - 172 mm. Fastest camera shutter speed: 1/3200 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"). PictBridge

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.