Canon logo

Canon EOS REBEL T7 SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66313
Info modified on:
20 Apr 2021, 01:07:40
Short summary description Canon EOS REBEL T7 SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS REBEL T7, 24.1 MP, 6000 x 4000 pixels, CMOS, Full HD, Black

Long summary description Canon EOS REBEL T7 SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS REBEL T7. Camera type: SLR Camera Kit, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.