Canon logo

Canon PIXMA G1000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98290
Info modified on:
30 May 2023, 12:06:23
Short summary description Canon PIXMA G1000 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA G1000, Colour, 4800 x 1200 DPI, 4, A4, 8.8 ppm, Black

Long summary description Canon PIXMA G1000 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA G1000. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8.8 ppm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.