Canon MVX250I, 1.33 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 6.35 cm (2.5"), LCD, 490 g
Canon MVX250I. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 3.5 - 63 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h, Battery type: Li-ion NB-2L H