Canon logo

Canon PIXMA MG5450 Laser A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65460
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MG5450 Laser A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5450, Laser, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG5450 Laser A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5450. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.