Canon logo

Canon imageCLASS LBP228x 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2214
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon imageCLASS LBP228x 1200 x 1200 DPI A4 Wi-Fi:

Canon imageCLASS LBP228x, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Black, White

Long summary description Canon imageCLASS LBP228x 1200 x 1200 DPI A4 Wi-Fi:

Canon imageCLASS LBP228x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 4000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.