Canon logo

Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33346
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black, Silver:

Canon Digital IXUS 860 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3.8x, Black, Silver

Long summary description Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black, Silver:

Canon Digital IXUS 860 IS. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range: 4.6 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 155 g. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.