Canon logo

Canon EOS 450D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33038
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 450D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-55mm, 12.2 MP, 4272 x 2848 pixels, CMOS, 0x, 475 g, Black

Long summary description Canon EOS 450D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel (approx.): 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Optical zoom: 0x, Digital zoom: 0x, Focal length range: 18 - 55 mm. Display diagonal: 7.62 cm (3"). Viewfinder type: Optical. PictBridge. Weight: 475 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.