Canon logo

Canon PIXMA E4240 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44183
Info modified on:
30 May 2023, 12:06:31
Short summary description Canon PIXMA E4240 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA E4240, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA E4240 multifunction printer Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA E4240. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.