Canon logo

Canon Scanner 4400F Flatbed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80167
Info modified on:
04 Apr 2019, 08:02:48
Short summary description Canon Scanner 4400F Flatbed scanner:

Canon Scanner 4400F, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, 2.8 kg, 259 x 474 x 83 mm

Long summary description Canon Scanner 4400F Flatbed scanner:

Canon Scanner 4400F. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Weight: 2.8 kg. Dimensions (WxDxH): 259 x 474 x 83 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.