Canon CB5-5572, Screw, Universal, 3.5 mm, 1.7 mm, 40 g, 1 pc(s)
Canon CB5-5572. Type: Screw, Suitable for materials: Universal. Length: 3.5 mm, Thread diameter: 1.7 mm, Weight: 40 g. Quantity per pack: 1 pc(s)