Canon logo

Canon CB5-3869 screw/bolt 6 mm 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
542
Info modified on:
25 Aug 2024, 23:08:41
Short summary description Canon CB5-3869 screw/bolt 6 mm 1 pc(s):

Canon CB5-3869, Screw, Universal, 6 mm, 2 mm, 40 g, 1 pc(s)

Long summary description Canon CB5-3869 screw/bolt 6 mm 1 pc(s):

Canon CB5-3869. Type: Screw, Suitable for materials: Universal. Length: 6 mm, Thread diameter: 2 mm, Weight: 40 g. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.