Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BJI-643 geel Original Yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BJI-643 geel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22013
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8930
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Shelf life 2 years .
Long product name Canon Inktcartridge BJI-643 geel Original Yellow :
The short editorial description of Canon Inktcartridge BJI-643 geel Original Yellow

Compatible BJI-643Y Yellow Inkjet Cartridge
More>>>
Canon Inktcartridge BJI-643 geel Original Yellow:
The official marketing text of Canon Inktcartridge BJI-643 geel Original Yellow as supplied by the manufacturer

This is a Compatible Canon BJI-643Y Yellow InkJet Cartridge for the Canon BJC 800 / 820 / 880 Series InkJet Printers. Replaces the original Canon BJI-643Y InkJet Cartridge. The compatible replacement InkJet Cartridges and supplies (also known as generic) are specially engineered to meet the highest standards of quality, reliability and exceptional yields that meet to exceed OEM (Original Equipment Manufacturer) standards and offer high-quality printing results. Manufactured 100% brand new, containing only new components, they are an economical alternative to expensive name-brand InkJet Cartridges and supplies, and offer big savings over brand-name InkJet Cartridges and supplies. The use of compatible replacement InkJet Cartridges and supplies does not void Printer Warranty.

Short summary description Canon Inktcartridge BJI-643 geel Original Yellow:
This short summary of the Canon Inktcartridge BJI-643 geel Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BJI-643 geel, Original, Pigment-based ink, Yellow, Inkjet printing

Long summary description Canon Inktcartridge BJI-643 geel Original Yellow:
This is an auto-generated long summary of Canon Inktcartridge BJI-643 geel Original Yellow based on the first three specs of the first five spec groups.

Canon Inktcartridge BJI-643 geel. Type: Original, Ink type: Pigment-based ink, Printing colours: Yellow

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
470
Customer service details