Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BJI-643 blauw Original Cyan

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BJI-643 blauw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22011
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8470
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon Inktcartridge BJI-643 blauw Original Cyan:
This short summary of the Canon Inktcartridge BJI-643 blauw Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BJI-643 blauw, Original, Cyan, Inkjet printing, 690 pages per month

Long summary description Canon Inktcartridge BJI-643 blauw Original Cyan:
This is an auto-generated long summary of Canon Inktcartridge BJI-643 blauw Original Cyan based on the first three specs of the first five spec groups.

Canon Inktcartridge BJI-643 blauw. Type: Original, Printing colours: Cyan, Print technology: Inkjet printing. Maximum duty cycle: 690 pages per month

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Features
Colour
Yes
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
470
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
690 pages per month
Customer service details