Canon logo

Canon PIXMA iP1600 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79462
Info modified on:
29 Jan 2020, 15:33:12
Short summary description Canon PIXMA iP1600 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP1600, Colour, 4800 x 1200 DPI, A4, 19 ppm

Long summary description Canon PIXMA iP1600 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP1600. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.