Canon CanoScan LiDE 35, 216 x 297 mm, 1200 x 2400 DPI, Flatbed scanner, USB 2.0, 2.5 W, 1.8 kg
Canon CanoScan LiDE 35. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Scanner type: Flatbed scanner. Standard interfaces: USB 2.0. Power consumption (typical): 2.5 W. Weight: 1.8 kg