Canon logo

Canon imagePROGRAF iPF670 large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123358
Info modified on:
14 Mar 2024, 19:38:09
Short summary description Canon imagePROGRAF iPF670 large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):

Canon imagePROGRAF iPF670, Inkjet, 2400 x 1200 DPI, GARO, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Matte black, Yellow, PF-04, 141 pph

Long summary description Canon imagePROGRAF iPF670 large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):

Canon imagePROGRAF iPF670. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, ISO B-series sizes (B0...B9): B2, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Product colour: Black, Grey, Internal memory: 256 MB, Sound pressure level (printing): 46 dB. Power consumption (PowerSave): 5 W, Power consumption (standby): 0.5 W, Power consumption (typical): 140 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.