Canon logo

Canon CanoScan DR-5010C Sheet-fed scanner

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7089
Info modified on:
18 Jan 2024, 17:35:48
Short summary description Canon CanoScan DR-5010C Sheet-fed scanner:

Canon CanoScan DR-5010C, 431.8 x 299.72 mm, 24 bit, Sheet-fed scanner, CMOS, RGB LED, TWAIN

Long summary description Canon CanoScan DR-5010C Sheet-fed scanner:

Canon CanoScan DR-5010C. Maximum scan size: 431.8 x 299.72 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS, Light source: RGB LED, Scan drivers: TWAIN. Standard interfaces: USB 2.0. Weight: 10.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.