Canon logo

Canon PowerShot A510 1/2.5" 3.2 MP CCD

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38567
Info modified on:
04 Apr 2019, 04:48:46
Short summary description Canon PowerShot A510 1/2.5" 3.2 MP CCD:

Canon PowerShot A510, 3.2 MP, 1/2.5", CCD, 4x, 180 g

Long summary description Canon PowerShot A510 1/2.5" 3.2 MP CCD:

Canon PowerShot A510. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.2x. Display diagonal: 4.57 cm (1.8"). Weight: 180 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.