Canon logo

Canon PowerShot A520 1/2.5" Compact camera 4 MP CCD 2272 x 1704 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20984
Info modified on:
04 Apr 2019, 10:25:30
Short summary description Canon PowerShot A520 1/2.5" Compact camera 4 MP CCD 2272 x 1704 pixels Silver:

Canon PowerShot A520, 4 MP, 2272 x 1704 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon PowerShot A520 1/2.5" Compact camera 4 MP CCD 2272 x 1704 pixels Silver:

Canon PowerShot A520. Camera type: Compact camera, Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2272 x 1704 pixels. Optical zoom: 4x, Digital zoom: 3.6x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 180 g. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.