Canon logo

Canon Digital IXUS i5 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15835
Info modified on:
04 Apr 2019, 10:34:03
Short summary description Canon Digital IXUS i5 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Blue:

Canon Digital IXUS i5, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 100 g, Blue

Long summary description Canon Digital IXUS i5 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Blue:

Canon Digital IXUS i5. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Digital zoom: 6.5x, Focal length range: 6.4 - 6.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). PictBridge. Weight: 100 g. Product colour: Blue

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.