Canon logo

Canon PowerShot SX520 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX520 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black:

Canon PowerShot SX520 HS, 16 MP, 4608 x 3456 pixels, CMOS, 42x, Full HD, Black

Long summary description Canon PowerShot SX520 HS 1/2.3" Bridge camera 16 MP CMOS 4608 x 3456 pixels Black:

Canon PowerShot SX520 HS. Camera type: Bridge camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 42x, Digital zoom: 4x, Focal length range: 4.3 - 180.6 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.