Canon Digital IXUS 147, 16 MP, 4608 x 3456 pixels, CCD, 8x, HD, Black
Canon Digital IXUS 147. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Black