Canon DM-MVX35I DIGITAL CAMCORDER, 2.2 MP, CCD, 25.4 / 3.4 mm (1 / 3.4"), 6.35 cm (2.5"), LCD, 470 g
Canon DM-MVX35I DIGITAL CAMCORDER. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.4 mm (1 / 3.4"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 470 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Video formats supported: MPEG4. Weight: 470 g, Width: 53 mm, Depth: 107 mm