Canon logo

Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36251
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm:

Canon imageCLASS MF216n, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm:

Canon imageCLASS MF216n. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.