Canon logo

Canon 12x36 IS III Binoculars

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147038
Info modified on:
20 Oct 2023, 12:27:15
Short summary description Canon 12x36 IS III Binoculars:

Canon 12x36 IS III Binoculars, Porro II, 12x, 3.6 cm, Super Spectra Coating (SSC), Black, 660 g

Long summary description Canon 12x36 IS III Binoculars:

Canon 12x36 IS III Binoculars. Magnification: 12x, Objective diameter: 3.6 cm, Prism type: Porro II. Battery type: AA. Width: 127 mm, Depth: 70 mm, Height: 174 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.