Canon MVX200 CAMCORDER, 1.33 MP, CCD, 25.4 / 4.5 mm (1 / 4.5"), 6.35 cm (2.5"), LCD, 490 g
Canon MVX200 CAMCORDER. Total megapixels: 1.33 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 14x, Digital zoom: 240x, Focal length range: 3.5 - 49 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 1.5 lx. Weight: 490 g, Width: 73.6 mm, Depth: 78 mm