Canon logo

Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53473
Info modified on:
28 Oct 2019, 09:56:00
Short summary description Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black:

Canon EOS 20D, 8.2 MP, 3504 x 2336 pixels, CMOS, 0x, 685 g, Black

Long summary description Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black:

Canon EOS 20D. Camera type: SLR Camera Kit, Megapixel (approx.): 8.2 MP, Sensor type: CMOS, Maximum image resolution: 3504 x 2336 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 685 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.