Canon logo

Canon PowerShot A310 NON 3.2Mpix 32MB LCD JPEG 3.2 MP CCD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21384
Info modified on:
04 Apr 2019, 04:23:05
Short summary description Canon PowerShot A310 NON 3.2Mpix 32MB LCD JPEG 3.2 MP CCD:

Canon PowerShot A310 NON 3.2Mpix 32MB LCD JPEG, 3.2 MP, CCD, 175 g

Long summary description Canon PowerShot A310 NON 3.2Mpix 32MB LCD JPEG 3.2 MP CCD:

Canon PowerShot A310 NON 3.2Mpix 32MB LCD JPEG. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Digital zoom: 5.1x. Display diagonal: 3.81 cm (1.5"). Weight: 175 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.