location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9411A011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 MP
  • - Optical zoom: 1x Digital zoom: 5.1x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
Long product name Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels :
The long product name of Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

While you look after the fun, the easy-to-use 3.2 Megapixel PowerShot A310 looks after delivering superb images. It is packed with Canon Visionary Technology, so all you need do is point and shoot.
More>>>
Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels:
The official description of Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

While you look after the fun, the easy-to-use 3.2 Megapixel PowerShot A310 looks after delivering superb images. It is packed with Canon Visionary Technology, so all you need do is point and shoot.

Easy to use
3.2 Megapixel sensor
Approx. 5.1x digital zoom
Canon Visionary Technology
3-minute movies with sound
5-point AiAF & 5cm macro
PictBridge/Canon Direct Print compatible
Print/Share button
Access to CANON iMAGE GATEWAY (Not available in all regions)
32 MB CF memory card

Step easily into the world of digital photography.

Solid stepPowered by sixty years of optical heritage and advanced Canon Visionary Technology, the uncomplicated PowerShot A310 is the ultimate first step into the world of digital photos. This digital camera is ever so easy to use, and yet makes no compromise on quality.Images to impress
A precision Canon lens ensures outstanding image quality from one corner of the picture to the other. The PowerShot A310 has a 3.2 Megapixel sensor for photo quality prints all the way up to A4 in size. A 5.1x digital zoom brings subjects close to you, while the 5cm macro mode lets you get right in close and yet still focus accurately. The 5-point AiAF auto-focus system ensures your shots are beautifully crisp – even with off-centre subjects. Making movies
With the PowerShot A310 you can take up to 3-minute movie clips, complete with sound recording, fun playback and in-camera editing on the 1.5" LCD monitor. The PowerShot A310 can even print a sequence of movie clip frames onto a single photo print when connected to a Canon Compact Photo Printer.Print at home
Get beautiful prints straight away without the need for a PC, with any Canon Direct Print or PictBridge compatible printer. Simply connect your camera to your printer, hit the Print/Share button and the PowerShot A310 takes care of the rest – instantly printing the displayed image. The button also simplifies uploading to any Windows based PC. When connected to a Canon Compact Photo Printer, the camera can even print handy ID photos. Software
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY*.

Accessories extend the enjoyment
A range of optional accessories are available to help you have more fun with your camera. These include an AC Adapter Kit for uninterrupted shooting, a selection of different capacity Compact Flash Cards to extend your camera's memory, a soft case for stylish protection from the elements, and a rechargeable NiMH Battery and Charger Kit.

Short summary description Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels:
This short summary of the Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom, 3.2 MP, 2048 x 1536 pixels, 1x, 175 g

Long summary description Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels:
This is an auto-generated long summary of Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Canon PowerShot A310 3.2Mp - 32MB CF - 5.1 x Digital zoom. Megapixel (approx.): 3.2 MP, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 1x, Digital zoom: 5.1x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 175 g

Picture quality
Megapixel (approx.) *
3.2 MP
Maximum image resolution *
2048 x 1536 pixels
Lens system
Optical zoom *
1x
Digital zoom *
5.1x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Battery
Power requirements
2x Size-AA Alkaline or NiMH Batteries (Alkalines supplied)
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
175 g
Packaging content
Bundled software
Browsing & Printing: ZoomBrowser EX (PhotoRecord) / ImageBrowser Other: PhotoStitch Drivers: TWAIN (Windows 98 / 2000),WIA(Windows Me) Image Manipulation: ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Video capability
Yes
Dimensions (WxDxH)
110 x 58 x 36.6 mm
Interface
USB (Mini-B, PTP)
Lens focal range
5.0 mm (35mm film equivalent: 33 mm)
Data compression
AVI [Motion JPEG + WAVE (monaural)], JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant, Superfine, Fine, Normal
Lens system
5 elements in 5 groups (1 aspherical element)
Camera shutter speed
1 – 1/2000
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP or OS 9.0 – 9.2, OS X v10.1 / v10.2