Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF-64MB - Compact flash Card 64MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5840A001
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11260
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB :
The short editorial description of Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB

Compact Flash Memory Card
More>>>
Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB:
The official marketing text of Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB as supplied by the manufacturer

SimpleTech CompactFlash cards allow you to take more pictures with your digital camera, increase the power of your PDA, and enjoy more music with your MP3 player. Compact and lightweight, they easily go where you go. In addition, CompactFlash cards have no moving parts, making them more rugged and dependable than hard drives.

Short summary description Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB:
This short summary of the Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CF-64MB - Compact flash Card 64MB, 0.0625 GB

Long summary description Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB:
This is an auto-generated long summary of Canon CF-64MB - Compact flash Card 64MB memory card 0.0625 GB based on the first three specs of the first five spec groups.

Canon CF-64MB - Compact flash Card 64MB. Capacity: 0.0625 GB

Memory
Capacity *
Capacity of the storage media.
0.0625 GB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 30 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
43 x 36 x 3.3 mm
Interface type
USB
Special features
Compatible with DOS, WINDOWS 3.1x & WINDOWS 95/98, WINDOWS NT, OS/2,UNIX, NEC OS, DOS V, GEOS, PSOS, and APPLE System 7.x or later. (Installation or activation of a device driver is not normally required. If your system requires the activation of a device driver, contact your system's manufacturer for more information)
Customer service details