Canon MV750i, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 490 g
Canon MV750i. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 22x, Digital zoom: 400x, Focal length range: 2.8 - 61.6 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Macro focusing range: 0.1 m. White balance: Auto