Canon logo

Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13478
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Pink:

Canon Digital IXUS 155, 20 MP, 5152 x 3864 pixels, CCD, 10x, HD, Pink

Long summary description Canon Digital IXUS 155 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Pink:

Canon Digital IXUS 155. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 3200. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.3 - 43 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 142 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.