Canon logo

Canon PIXMA IP3000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197588
Info modified on:
02 Feb 2023, 13:18:50
Short summary description Canon PIXMA IP3000 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA IP3000, Colour, 4800 x 1200 DPI, A4, 22 ppm

Long summary description Canon PIXMA IP3000 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA IP3000. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.