Canon logo

Canon LASER FAX-L220 fax machine 33.6 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66522
Info modified on:
04 Apr 2019, 04:18:45
Short summary description Canon LASER FAX-L220 fax machine 33.6 Kbit/s:

Canon LASER FAX-L220, 33.6 Kbit/s, 3 sec/page, MH, MMR, MR, 6 cpm, 99 copies, 100 sheets

Long summary description Canon LASER FAX-L220 fax machine 33.6 Kbit/s:

Canon LASER FAX-L220. Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 6 cpm, Maximum number of copies: 99 copies. Standard input capacity: 100 sheets. Fax memory: 350 pages. Maximum print size: 210 x 297 mm, Print speed (black, normal quality, A4/US Letter): 6 ppm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.