Canon logo

Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35588
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver:

Canon PowerShot S1 IS, 3.2 MP, 1/2.7", CCD, 10x, 370 g, Silver

Long summary description Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver:

Canon PowerShot S1 IS. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3.2x, Focal length range: 5.8 - 58 mm. Display diagonal: 3.81 cm (1.5"). Weight: 370 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.