Canon logo

Canon LEGRIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25694
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LEGRIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black:

Canon LEGRIA mini X, 12.8 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 6.86 cm (2.7"), LCD

Long summary description Canon LEGRIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black:

Canon LEGRIA mini X. Total megapixels: 12.8 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Minimum focal length (35mm film equiv): 15.4 mm, Maximum focal length (35mm film equiv): 43.7 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Normal focusing range: 0.4 - ∞. Scene modes: Beach, Night, Snow, Sports

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.