Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7210
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9059A003 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18831
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 21 Jan 2020 15:16:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768) :
The short editorial description of Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768)

LV-7210
More>>>
Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768):
The official marketing text of Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768) as supplied by the manufacturer

High brightness: 2,000 ANSI lumens
High resolution: true XGA projection
Flexible image settings
Wide 1.6 zoom lens
Advanced connectivity
2.9 kg, small A4+ footprint
Silent mode (35 dB)
Customised logo displayOptional Multi-Card Imager



Exceptional performance and full flexibility for a wide range of applications




BRIGHT PROJECTION, FLEXIBLE IMAGE SETTINGS
A high 2,000 ANSI lumens and true XGA resolution gives superior viewing in all light conditions. Six image settings provide perfect picture adjustment for data and video projection. Switch to hi-contrast mode to make graphs and photographs look sharper. Cinema mode is ideal for watching films in a darkened room. While custom mode lets you fine-tune several factors, including adjusting images that are too light or too dark.

CRISP BLACK TONES IN A DARKENED ROOM

Canon's Auto Image mode is especially useful for video and DVD projection in darkened rooms. When black areas on a screen are a shade too light, the projector automatically adjusts lamp brightness to bring out a pure black effect.

DISTORTION-FREE IMAGES

When a projector is placed at an angle to the screen it can cause image distortion. The LV-7210 features both horizontal and vertical Keystone Correction to overcome this problem, providing distortion-free images.

SUPERIOR QUALITY VIDEO PROJECTION

Conventional projectors use interlaced scanning to produce a single frame, often resulting in wavy lines on the screen. Canon's new Progressive Scanning reduces flickering when connected to an interlaced signal. This results in smoother movement, clear diagonal lines and super-sharp titles.

MULTIMEDIA CONNECTIVITY

You can easily connect the projector to virtually any multimedia equipment. A DVI-D interface gives a direct digital connection to compatible PCs and DVD players, for a clearer picture. A high quality component video connection supports VCR, DVD and High Definition TV projection. An optional SCART connector accepts a wide range of devices, including digital camcorders and game consoles.

BIG IMAGES IN SMALL SPACES

When projecting in small rooms, the LV-7210 can be set up very close to the screen – and still produce a large, clear image. The new projection lens also offers a 1.6x manual zoom, by far the largest in its class. This ensures easy placement as you can obtain the ideal image size from a remarkably wide range of distances. Giving large 100罵och screen projection from anywhere between 2.5 to 4 meters.

QUIET AND VERSATILE

Silent mode (only 35dB) keeps operating noise down to a strict minimum. Other advantages include customised logo placement at the start of each session and an optional Multi-Card Imager for network connectivity.

Short summary description Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7210, 2000 ANSI lumens, XGA (1024x768), 350:1, 85%, 15 - 100 kHz, Lamp

Long summary description Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Canon LV-7210 data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7210. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 350:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Manual, Digital zoom: 1.6x. Dot clock scanning frequency: 140 MHz. Display: LCD

Projector
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Horizontal scan range
15 - 100 kHz
Light source
Light source type *
Lamp
Lamp type
The characteristics of the lamp.
UHP
Lamp power
200 W
Lens system
Focus *
Manual
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1.6x
Features
Dot clock scanning frequency
140 MHz
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Multimedia
Number of built-in speakers
1
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
270 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 94 x 238 mm
Resolution
1024 x 768 pixels
Horizontal resolution
550 lines
Country Distributor
Nederland 1 distributor(s)
Customer service details