Canon logo

Canon imagePROGRAF iPF780 large format printer Inkjet Colour 2400 x 1200 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14797
Info modified on:
14 Mar 2024, 19:19:27
Short summary description Canon imagePROGRAF iPF780 large format printer Inkjet Colour 2400 x 1200 DPI:

Canon imagePROGRAF iPF780, Inkjet, 2400 x 1200 DPI, GARO, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Matte black, Yellow, PF-04, Coated paper, Cut sheet, Plain paper, Roll

Long summary description Canon imagePROGRAF iPF780 large format printer Inkjet Colour 2400 x 1200 DPI:

Canon imagePROGRAF iPF780. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-GL/2, HP-RTL. Paper tray media types: Coated paper, Cut sheet, Plain paper, Roll, ISO A-series sizes (A0...A9): A0, A1, A2, A3, ISO B-series sizes (B0...B9): B1, B2, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000 Base-T/TX. Product colour: Black, White, Internal memory: 256 MB, Sound pressure level (printing): 48 dB. Power consumption (standby): 0.5 W, Power consumption (typical): 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.