Canon logo

Canon EOS 300D 6.3 Mp digital camera CMOS

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149363
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 300D 6.3 Mp digital camera CMOS:

Canon EOS 300D 6.3 Mp digital camera, 6.3 MP, CMOS, 3x, 560 g

Long summary description Canon EOS 300D 6.3 Mp digital camera CMOS:

Canon EOS 300D 6.3 Mp digital camera. Megapixel (approx.): 6.3 MP, Sensor type: CMOS. Optical zoom: 3x, Digital zoom: 1x, Focal length range: 18 - 55 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 128 MB. Weight: 560 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.