Canon logo

Canon PIXMA IX6840 photo printer Inkjet 9600 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55850
Info modified on:
30 May 2023, 12:00:32
Short summary description Canon PIXMA IX6840 photo printer Inkjet 9600 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

Canon PIXMA IX6840, Inkjet, 9600 x 2400 DPI, 13" x 19" (33x48 cm), Borderless printing, Wi-Fi, Black

Long summary description Canon PIXMA IX6840 photo printer Inkjet 9600 x 2400 DPI 13" x 19" (33x48 cm) Wi-Fi:

Canon PIXMA IX6840. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: 13" x 19" (33x48 cm). Borderless printing. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.